Vishay Intertechnology, Inc. RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K02DETA

Description
RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08054K02DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08054K02DETA
RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K02DETA
RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K02DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K02DETA-ND
Chip Resistor - Surface Mount TNPW08054K02DETA-ND
4.02 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.02 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08054K02DETA TNPW08054K02DETA-ND
Product Name RES 4.02K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details