Vishay Precision Group RES 4.02K OHM 1/8W 0.1% 0805 TNPW08054K02BEEN

Description
RES 4.02Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.02Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/8W 0.1% 0805 - TNPW08054K02BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/8W 0.1% 0805
TNPW08054K02BEEN
RES 4.02K OHM 1/8W 0.1% 0805 TNPW08054K02BEEN
RES 4.02Kohm 1/8W 0.1% 0805

RES 4.02Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3804-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3804-1-ND
Chip Resistor - Surface Mount 541-3804-1-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3804-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3804-2-ND
Chip Resistor - Surface Mount 541-3804-2-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3804-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3804-6-ND
Chip Resistor - Surface Mount 541-3804-6-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K02, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.125W, 0805; Resistance Vishay
71M1264
Res, Thin Film, 4K02, 0.1%, 0.125W, 0805; Resistance Vishay 71M1264
RES, THIN FILM, 4K02, 0.1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.125W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.02K OHM 0.1% 1/8W 0805 - 873-TNPW08054K02BEEN - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.02K OHM 0.1% 1/8W 0805
873-TNPW08054K02BEEN
RES SMD 4.02K OHM 0.1% 1/8W 0805 873-TNPW08054K02BEEN
RES SMD 4.02K OHM 0.1% 1/8W 0805

RES SMD 4.02K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08054K02BEEN 541-3804-1-ND 71M1264 873-TNPW08054K02BEEN
Product Name RES 4.02K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 4K02, 0.1%, 0.125W, 0805; Resistance Vishay RES SMD 4.02K OHM 0.1% 1/8W 0805
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details