Vishay Precision Group Chip Resistor - Surface Mount TNPW08054K02BEEA

Description
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP4.02KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KABDKR-ND
Chip Resistor - Surface Mount TNP4.02KABDKR-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KABCT-ND
Chip Resistor - Surface Mount TNP4.02KABCT-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KABTR-ND
Chip Resistor - Surface Mount TNP4.02KABTR-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.02K OHM 1/8W 0.1% 0805 - TNPW08054K02BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/8W 0.1% 0805
TNPW08054K02BEEA
RES 4.02K OHM 1/8W 0.1% 0805 TNPW08054K02BEEA
RES 4.02Kohm 1/8W 0.1% 0805

RES 4.02Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 4K02, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9012
Res, Thin Film, 4K02, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9012
RES, THIN FILM, 4K02, 0.1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.125W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K02, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.1W, 0805; Resistance Vishay
05R1892
Res, Thin Film, 4K02, 0.1%, 0.1W, 0805; Resistance Vishay 05R1892
RES, THIN FILM, 4K02, 0.1%, 0.1W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.1W, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNP4.02KABDKR-ND TNPW08054K02BEEA 83R9012
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 1/8W 0.1% 0805 Res, Thin Film, 4K02, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details