Vishay Precision Group RES 49.9 OHM 1/8W 0.1% 0805 TNPW080549R9BETA

Description
RES 49.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 0.1% 0805 - TNPW080549R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 0.1% 0805
TNPW080549R9BETA
RES 49.9 OHM 1/8W 0.1% 0805 TNPW080549R9BETA
RES 49.9ohm 1/8W 0.1% 0805

RES 49.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080549R9BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549R9BETACT-ND
Chip Resistor - Surface Mount 541-TNPW080549R9BETACT-ND
RES 49.9 OHM 0.1% 1/8W 0805

RES 49.9 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080549R9BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549R9BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW080549R9BETADKR-ND
RES 49.9 OHM 0.1% 1/8W 0805

RES 49.9 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080549R9BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549R9BETATR-ND
Chip Resistor - Surface Mount 541-TNPW080549R9BETATR-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay
95C2564
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay 95C2564
RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080549R9BETA 541-TNPW080549R9BETACT-ND 95C2564
Product Name RES 49.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details