Vishay Precision Group Chip Resistor - Surface Mount TNPW080549R9BEEN

Description
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3803-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3803-1-ND
Chip Resistor - Surface Mount 541-3803-1-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3803-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3803-2-ND
Chip Resistor - Surface Mount 541-3803-2-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3803-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3803-6-ND
Chip Resistor - Surface Mount 541-3803-6-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,1/10W,49.9,.1%,25PPM,T/R,RoHS Compliant - TNPW080549R9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,49.9,.1%,25PPM,T/R,RoHS Compliant
TNPW080549R9BEEN
THIN FILM,0805,1/10W,49.9,.1%,25PPM,T/R,RoHS Compliant TNPW080549R9BEEN
THIN FILM,0805,1/10W,49.9 ,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0805,1/10W,49.9,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Resistor;Thin Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape - 70201678 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape
70201678
Resistor;Thin Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape 70201678
TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

Supplier's Site
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay
71M1268
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay 71M1268
RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1269
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1269
RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3803-1-ND TNPW080549R9BEEN 70201678 71M1268
Product Name Chip Resistor - Surface Mount THIN FILM,0805,1/10W,49.9,.1%,25PPM,T/R,RoHS Compliant Resistor;Thin Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers