Vishay Precision Group Surface Mount Resistors TNPW080549R9BEEA

Description
Vishay TNPW080549R9BEEA
Request a Quote
Description
Vishay TNPW080549R9BEEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 49.9 ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.125W and is housed in an 0805 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and features a temperature coefficient of ±15 ppm/K. The resistor is also sulfur resistant and complies with RoHS standards. Its moisture resistivity and overall stability under various environmental conditions are notable, with a maximum resistance change of ,â§0.05% after 1000 hours at rated power. This product is ideal for engineers seeking precision components for demanding applications.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 49.9 ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.125W and is housed in an 0805 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and features a temperature coefficient of ±15 ppm/K. The resistor is also sulfur resistant and complies with RoHS standards. Its moisture resistivity and overall stability under various environmental conditions are notable, with a maximum resistance change of ,â§0.05% after 1000 hours at rated power. This product is ideal for engineers seeking precision components for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620850P
Surface Mount Resistors 2620850P
Vishay TNPW080549R9BEEA

Vishay TNPW080549R9BEEA

Supplier's Site
Surface Mount Resistors - 2620849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620849
Surface Mount Resistors 2620849
Vishay TNPW080549R9BEEA

Vishay TNPW080549R9BEEA

Supplier's Site
Surface Mount Resistors - 2620850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620850
Surface Mount Resistors 2620850
Vishay TNPW080549R9BEEA

Vishay TNPW080549R9BEEA

Supplier's Site
RES 49.9 OHM 1/8W 0.1% 0805 - TNPW080549R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 0.1% 0805
TNPW080549R9BEEA
RES 49.9 OHM 1/8W 0.1% 0805 TNPW080549R9BEEA
RES 49.9ohm 1/8W 0.1% 0805

RES 49.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP49.9ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9ABCT-ND
Chip Resistor - Surface Mount TNP49.9ABCT-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9ABDKR-ND
Chip Resistor - Surface Mount TNP49.9ABDKR-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9ABTR-ND
Chip Resistor - Surface Mount TNP49.9ABTR-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW080549R9BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW080549R9BEEA
SMD 8W Resistor 52-TNPW080549R9BEEA
0805 49.9R 0.1% 1/8W Thin Film SMD Resistor Product overview: TNPW080549R9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080549R9BEEA can be used for catalog matching and distributor lookup.

0805 49.9R 0.1% 1/8W Thin Film SMD Resistor Product overview: TNPW080549R9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080549R9BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R3012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R3012
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R3012
RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay - 26R4221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay
26R4221
Res, Thin Film, 49R9, 0.1%, 0.125W, 0805; Resistance Vishay 26R4221
RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2620850P TNPW080549R9BEEA TNP49.9ABCT-ND 52-TNPW080549R9BEEA 05R3012
Product Name Surface Mount Resistors RES 49.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount SMD 8W Resistor Res, Thin Film, 49R9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Power Rating 0.2000 watts 8 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details