Vishay Intertechnology, Inc. Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080549K9FEEA

Description
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080549K9FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080549K9FEEA
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080549K9FEEA
Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080549K9FEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549K9FEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080549K9FEEATR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080549K9FEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549K9FEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080549K9FEEACT-ND
RES 49.9K OHM 1% 0.26W 0805

RES 49.9K OHM 1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080549K9FEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549K9FEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080549K9FEEADKR-ND
RES 49.9K OHM 1% 0.26W 0805

RES 49.9K OHM 1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080549K9FEEA 541-TNPW080549K9FEEATR-ND
Product Name Res Thin Film 0805 49.9K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details