Vishay Precision Group RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080549K9BETA

Description
RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080549K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080549K9BETA
RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080549K9BETA
RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080549K9BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549K9BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW080549K9BETADKR-ND
RES 49.9K OHM 0.1% 1/8W 0805

RES 49.9K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080549K9BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549K9BETACT-ND
Chip Resistor - Surface Mount 541-TNPW080549K9BETACT-ND
RES 49.9K OHM 0.1% 1/8W 0805

RES 49.9K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080549K9BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080549K9BETATR-ND
Chip Resistor - Surface Mount 541-TNPW080549K9BETATR-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 49K9, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.125W, 0805; Resistance Vishay
95C2567
Res, Thin Film, 49K9, 0.1%, 0.125W, 0805; Resistance Vishay 95C2567
RES, THIN FILM, 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW080549K9BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080549K9BETA
Chip Resistor - Surface Mount TNPW080549K9BETA
RES 49.9K OHM 0.1% 1/8W 0805

RES 49.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW080549K9BETA 541-TNPW080549K9BETADKR-ND 95C2567 TNPW080549K9BETA
Product Name RES 49.9K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Res, Thin Film, 49K9, 0.1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers