Thin Film Chip ResistorSeries:TNPW;
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 49.9K OHM 0.1% 1/8W 0805
RES, THIN FILM, 49K9, 0.1%, 0.125W, 0805; Resistance:49.9kohm;
RES, THIN FILM, 49K9, 0.1%, 0.125W, 0805, REEL; Resistance:49.9kohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW080549K9BEEN | 541-3802-2-ND | TNPW080549K9BEEN | 71M1266 |
| Product Name | Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, 49K9, 0.1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |