Vishay Precision Group RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW0805499RDEEA

Description
RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW0805499RDEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW0805499RDEEA
RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW0805499RDEEA
RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805499RDEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805499RDEEA-ND
Chip Resistor - Surface Mount TNPW0805499RDEEA-ND
499 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 499R, 0.5%, 0.1W, 0805, Reel; Resistance Vishay - 05R1978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499R, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
05R1978
Res, Thin Film, 499R, 0.5%, 0.1W, 0805, Reel; Resistance Vishay 05R1978
RES, THIN FILM, 499R, 0.5%, 0.1W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 499R, 0.5%, 0.1W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805499RDEEA TNPW0805499RDEEA-ND 05R1978
Product Name RES 499-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 499R, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers