RES 499-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 499 OHM 0.1% 1/8W 0805
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 499 OHM 0.1% 1/8W 0805
RES, THIN FILM, 499R, 0.1%, 0.125W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805499RBETA | 541-TNPW0805499RBETADKR-ND | 31C0462 |
| Product Name | RES 499-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA | Chip Resistor - Surface Mount | Res, Thin Film, 499R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |