Vishay Precision Group RES 499K OHM 1/8W 0.1% 0805 TNPW0805499KBEEN

Description
RES 499Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 499Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W 0.1% 0805 - TNPW0805499KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W 0.1% 0805
TNPW0805499KBEEN
RES 499K OHM 1/8W 0.1% 0805 TNPW0805499KBEEN
RES 499Kohm 1/8W 0.1% 0805

RES 499Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805499KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805499KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805499KBEENTR-ND
499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 65AC3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
65AC3593
Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 65AC3593
RES, 499K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 50X7034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
50X7034
Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 50X7034
RES, 499K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw0805 499K 0.1% T-9 E52 E3 Rohs Compliant Vishay - 96AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 499K 0.1% T-9 E52 E3 Rohs Compliant Vishay
96AC4405
Tnpw0805 499K 0.1% T-9 E52 E3 Rohs Compliant Vishay 96AC4405
TNPW0805 499K 0.1% T-9 E52 E3 ROHS COMPLIANT: YES

TNPW0805 499K 0.1% T-9 E52 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805499KBEEN 541-TNPW0805499KBEENTR-ND 65AC3593 96AC4405
Product Name RES 499K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, 499K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay Tnpw0805 499K 0.1% T-9 E52 E3 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 499000 ohms 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers