Vishay Precision Group Chip Resistor - Surface Mount TNPW0805499KBEEA

Description
499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3799-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3799-1-ND
Chip Resistor - Surface Mount 541-3799-1-ND
499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3799-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3799-6-ND
Chip Resistor - Surface Mount 541-3799-6-ND
499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3799-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3799-2-ND
Chip Resistor - Surface Mount 541-3799-2-ND
499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 499K OHM 1/8W 0.1% 0805 - TNPW0805499KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W 0.1% 0805
TNPW0805499KBEEA
RES 499K OHM 1/8W 0.1% 0805 TNPW0805499KBEEA
RES 499Kohm 1/8W 0.1% 0805

RES 499Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 0.125W Resistor - 52-TNPW0805499KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Resistor
52-TNPW0805499KBEEA
SMD 0.125W Resistor 52-TNPW0805499KBEEA
0805 Thin Film Resistor, 499kΩ, 0.1%, 0.125W, SMD Product overview: TNPW0805499KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805499KBEEA can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 499kΩ, 0.1%, 0.125W, SMD Product overview: TNPW0805499KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805499KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0805499KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805499KBEEA
Chip Resistor - Surface Mount TNPW0805499KBEEA
RES 499K OHM 0.1% 1/8W 0805

RES 499K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 499K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1057
Res, Thin Film, 499K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1057
RES, THIN FILM, 499K, 0.1%, 0.1W, 0805, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 499K, 0.1%, 0.1W, 0805, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay - 85AJ1116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
85AJ1116
Res, 499K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay 85AJ1116
RES, 499K, 0.1%, 0.2W, THIN FILM, SMD; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499K, 0.1%, 0.2W, THIN FILM, SMD; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0805499KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0805499KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0805499KBEEA
RES 499K OHM 0.1% 0.26W 0805

RES 499K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-3799-1-ND TNPW0805499KBEEA 52-TNPW0805499KBEEA TNPW0805499KBEEA 05R1057 TNPW0805499KBEEA
Product Name Chip Resistor - Surface Mount RES 499K OHM 1/8W 0.1% 0805 SMD 0.125W Resistor Chip Resistor - Surface Mount Res, Thin Film, 499K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details