Vishay Intertechnology, Inc. RESISTOR 1/10W 49.9K 0.1% 0805 TNPW08054992BT9TR

Description
RESISTOR 1/10W 49.9K 0.1% 0805
Request a Quote
Description
RESISTOR 1/10W 49.9K 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/10W 49.9K 0.1% 0805 - TNPW08054992BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/10W 49.9K 0.1% 0805
TNPW08054992BT9TR
RESISTOR 1/10W 49.9K 0.1% 0805 TNPW08054992BT9TR
RESISTOR 1/10W 49.9K 0.1% 0805

RESISTOR 1/10W 49.9K 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08054992BT9TR
Product Name RESISTOR 1/10W 49.9K 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details