VISHAY INTERTECHNOLOGY, INC.
TNPW08054992BT9RT1 -- RES, SMT, 49.9K, 0.1%
Vishay Intertechnology, Inc.
RES, SMT, 49.9K, 0.1%
TNPW08054992BT9RT1
Description
RES, SMT, 49.9K, 0.1%
Request a Quote
Email Supplier
Description
RES, SMT, 49.9K, 0.1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW08054992BT9RT1 |
|
Product Name
|
RES, SMT, 49.9K, 0.1% |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
158000 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details