Vishay Precision Group RES 48.7K OHM 1/8W 0.1% 0805 TNPW080548K7BEEA

Description
RES 48.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W 0.1% 0805 - TNPW080548K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W 0.1% 0805
TNPW080548K7BEEA
RES 48.7K OHM 1/8W 0.1% 0805 TNPW080548K7BEEA
RES 48.7Kohm 1/8W 0.1% 0805

RES 48.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3218-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3218-2-ND
Chip Resistor - Surface Mount 541-3218-2-ND
48.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3218-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3218-6-ND
Chip Resistor - Surface Mount 541-3218-6-ND
48.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3218-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3218-1-ND
Chip Resistor - Surface Mount 541-3218-1-ND
48.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080548K7BEEA 541-3218-2-ND
Product Name RES 48.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details