Vishay Intertechnology, Inc. Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080548K1BETA

Description
Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080548K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080548K1BETA
Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080548K1BETA
Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080548K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080548K1BETA-ND
Chip Resistor - Surface Mount TNPW080548K1BETA-ND
48.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

48.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080548K1BETA TNPW080548K1BETA-ND
Product Name Res Thin Film 0805 48.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details