Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805487RBETA

Description
487 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805487RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805487RBETA-ND
Chip Resistor - Surface Mount TNPW0805487RBETA-ND
487 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

487 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 487 OHM 1/8W 0.1% 0805 - TNPW0805487RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 0.1% 0805
TNPW0805487RBETA
RES 487 OHM 1/8W 0.1% 0805 TNPW0805487RBETA
RES 487ohm 1/8W 0.1% 0805

RES 487ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 487 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8129 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 487 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8129
Tnpw, 0805, 487 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8129
TNPW, 0805, 487 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 487 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805487RBETA-ND TNPW0805487RBETA 65C8129
Product Name Chip Resistor - Surface Mount RES 487 OHM 1/8W 0.1% 0805 Tnpw, 0805, 487 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details