Vishay Precision Group RES 487 OHM 1/8W 0.1% 0805 TNPW0805487RBEEA

Description
RES 487ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 487ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/8W 0.1% 0805 - TNPW0805487RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 0.1% 0805
TNPW0805487RBEEA
RES 487 OHM 1/8W 0.1% 0805 TNPW0805487RBEEA
RES 487ohm 1/8W 0.1% 0805

RES 487ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805487RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805487RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805487RBEEATR-ND
487 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

487 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805487RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805487RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805487RBEEADKR-ND
RES 487 OHM 0.1% 0.26W 0805

RES 487 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805487RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805487RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805487RBEEACT-ND
RES 487 OHM 0.1% 0.26W 0805

RES 487 OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805487RBEEA 541-TNPW0805487RBEEATR-ND
Product Name RES 487 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details