Vishay Intertechnology, Inc. RES 47.0 OHM 1/8W 0.1% 0805 TNPW080547R0BETA

Description
RES 47.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 47.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/8W 0.1% 0805 - TNPW080547R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/8W 0.1% 0805
TNPW080547R0BETA
RES 47.0 OHM 1/8W 0.1% 0805 TNPW080547R0BETA
RES 47.0ohm 1/8W 0.1% 0805

RES 47.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080547R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080547R0BETA-ND
Chip Resistor - Surface Mount TNPW080547R0BETA-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080547R0BETA TNPW080547R0BETA-ND
Product Name RES 47.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers