Vishay Precision Group Chip Resistor - Surface Mount TNPW080547R0BEEA

Description
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3798-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3798-2-ND
Chip Resistor - Surface Mount 541-3798-2-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3798-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3798-1-ND
Chip Resistor - Surface Mount 541-3798-1-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3798-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3798-6-ND
Chip Resistor - Surface Mount 541-3798-6-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 47.0 OHM 1/8W 0.1% 0805 - TNPW080547R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/8W 0.1% 0805
TNPW080547R0BEEA
RES 47.0 OHM 1/8W 0.1% 0805 TNPW080547R0BEEA
RES 47.0ohm 1/8W 0.1% 0805

RES 47.0ohm 1/8W 0.1% 0805

Supplier's Site
SMD 0.125W 47ohm Resistor - 52-TNPW080547R0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 47ohm Resistor
52-TNPW080547R0BEEA
SMD 0.125W 47ohm Resistor 52-TNPW080547R0BEEA
RESISTOR, THIN FILM, 0.125W, 0.1%, 25ppm, 47ohm, SURFACE MOUNT, 0805, CHIP, ROHS COMPLIANT Product overview: TNPW080547R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 47ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080547R0BEEA can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.125W, 0.1%, 25ppm, 47ohm, SURFACE MOUNT, 0805, CHIP, ROHS COMPLIANT Product overview: TNPW080547R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 47ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080547R0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100641-TNPW080547R0BEEA
Resistors - Chip Resistor - Surface Mount 1100641-TNPW080547R0BEEA
Win Source Part Number: 1100641-TNPW080547R0 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CPF0805B43RE1; ERA6AEB470V; CPF0805B47RE1; CPF-A-0805B47RE1; RT0805BRD0747RL; ERA-6AEB49R9V; ERA6AEB510V; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW080547R0BEEA-ND, 541-3798-6,541-3798- 2,541-3798-1,TNPW080 5 47R 0.1% T9 ET1 E3 Base Product Number: TNPW0805

Win Source Part Number: 1100641-TNPW080547R0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CPF0805B43RE1; ERA6AEB470V; CPF0805B47RE1; CPF-A-0805B47RE1; RT0805BRD0747RL; ERA-6AEB49R9V; ERA6AEB510V;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW080547R0BEEA-ND,541-3798-6,541-3798-2,541-3798-1,TNPW0805 47R 0.1% T9 ET1 E3
Base Product Number: TNPW0805

Buy Now Datasheet
Resistor - 16395177 - Radwell International
Willingboro, NJ, United States
Resistor
16395177
Resistor 16395177
FIXED RESISTOR, THIN FILM, 0.14W, 47OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, THIN FILM, 0.14W, 47OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Thin Film, 47 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R3002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 47 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R3002
Resistor, Thin Film, 47 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R3002
RESISTOR, THIN FILM, 47 OHM, 125mW, 0.1%, FULL REEL; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 47 OHM, 125mW, 0.1%, FULL REEL; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9469
Res, 47R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9469
RES, 47R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 47R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3798-2-ND TNPW080547R0BEEA 52-TNPW080547R0BEEA 1100641-TNPW080547R0BEEA 16395177 05R3002 33AK9469
Product Name Chip Resistor - Surface Mount RES 47.0 OHM 1/8W 0.1% 0805 SMD 0.125W 47ohm Resistor Resistors - Chip Resistor - Surface Mount Resistor Resistor, Thin Film, 47 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Res, 47R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details