Vishay Precision Group RES 47.0K OHM 1/8W 0.1% 0805 TNPW080547K0BETA

Description
RES 47.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W 0.1% 0805 - TNPW080547K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W 0.1% 0805
TNPW080547K0BETA
RES 47.0K OHM 1/8W 0.1% 0805 TNPW080547K0BETA
RES 47.0Kohm 1/8W 0.1% 0805

RES 47.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080547K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080547K0BETA-ND
Chip Resistor - Surface Mount TNPW080547K0BETA-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 47K, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K, 0.1%, 0.125W, 0805; Resistance Vishay
95C2561
Res, Thin Film, 47K, 0.1%, 0.125W, 0805; Resistance Vishay 95C2561
RES, THIN FILM, 47K, 0.1%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 47K, 0.1%, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site
Res, Thin Film, 47K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 65C8081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
65C8081
Res, Thin Film, 47K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 65C8081
RES, THIN FILM, 47K, 0.1%, 0.125W, 0805, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 47K, 0.1%, 0.125W, 0805, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080547K0BETA TNPW080547K0BETA-ND 95C2561
Product Name RES 47.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 47K, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data