Vishay Precision Group Res, 47K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay TNPW080547K0BEEA.

Description
RES, 47K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Description
RES, 47K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 28AC4384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
28AC4384
Res, 47K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 28AC4384
RES, 47K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 47K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC4384
Product Name Res, 47K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details