Vishay Intertechnology, Inc. RES 47.0K OHM 1/8W 0.1% 0805 TNPW080547K0BEEA

Description
RES 47.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W 0.1% 0805 - TNPW080547K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W 0.1% 0805
TNPW080547K0BEEA
RES 47.0K OHM 1/8W 0.1% 0805 TNPW080547K0BEEA
RES 47.0Kohm 1/8W 0.1% 0805

RES 47.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3217-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3217-2-ND
Chip Resistor - Surface Mount 541-3217-2-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3217-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3217-1-ND
Chip Resistor - Surface Mount 541-3217-1-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3217-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3217-6-ND
Chip Resistor - Surface Mount 541-3217-6-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 47K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1030
Res, Thin Film, 47K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1030
RES, THIN FILM, 47K, 0.1%, 0.1W, 0805, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 47K, 0.1%, 0.1W, 0805, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9468
Res, 47K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9468
RES, 47K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 47K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080547K0BEEA 541-3217-2-ND 05R1030 33AK9468
Product Name RES 47.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 47K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 47K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details