Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805475KBETA

Description
475 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
475 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805475KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805475KBETA-ND
Chip Resistor - Surface Mount TNPW0805475KBETA-ND
475 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

475 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 475K OHM 1/8W 0.1% 0805 - TNPW0805475KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/8W 0.1% 0805
TNPW0805475KBETA
RES 475K OHM 1/8W 0.1% 0805 TNPW0805475KBETA
RES 475Kohm 1/8W 0.1% 0805

RES 475Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw-0805 475K 0.1% T-9 Rt1 Rohs Compliant Vishay - 55M8083 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 475K 0.1% T-9 Rt1 Rohs Compliant Vishay
55M8083
Tnpw-0805 475K 0.1% T-9 Rt1 Rohs Compliant Vishay 55M8083
TNPW-0805 475K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0805 475K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805475KBETA-ND TNPW0805475KBETA 55M8083
Product Name Chip Resistor - Surface Mount RES 475K OHM 1/8W 0.1% 0805 Tnpw-0805 475K 0.1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers