Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805470RFETA

Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805470RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805470RFETA-ND
Chip Resistor - Surface Mount TNPW0805470RFETA-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 470 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805470RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 470 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805470RFETA
Res Thin Film 0805 470 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805470RFETA
Res Thin Film 0805 470 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 470 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 470 Ohm, 1%, 25 Ppm Vishay - 65C8103 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 470 Ohm, 1%, 25 Ppm Vishay
65C8103
Tnpw, 0805, 470 Ohm, 1%, 25 Ppm Vishay 65C8103
TNPW, 0805, 470 Ohm, 1%, 25 ppm

TNPW, 0805, 470 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805470RFETA-ND TNPW0805470RFETA 65C8103
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 470 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 470 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers