Vishay Intertechnology, Inc. Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805470RDETA

Description
Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805470RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805470RDETA
Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805470RDETA
Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805470RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805470RDETA-ND
Chip Resistor - Surface Mount TNPW0805470RDETA-ND
470 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

470 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 470 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C8101 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 470 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C8101
Tnpw, 0805, 470 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C8101
TNPW, 0805, 470 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 470 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805470RDETA TNPW0805470RDETA-ND 65C8101
Product Name Res Thin Film 0805 470 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 470 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details