Vishay Precision Group RES 470 OHM 1/8W 0.1% 0805 TNPW0805470RBEEA

Description
RES 470ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 470ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/8W 0.1% 0805 - TNPW0805470RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/8W 0.1% 0805
TNPW0805470RBEEA
RES 470 OHM 1/8W 0.1% 0805 TNPW0805470RBEEA
RES 470ohm 1/8W 0.1% 0805

RES 470ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805470RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805470RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805470RBEEADKR-ND
470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805470RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805470RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805470RBEEACT-ND
470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805470RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805470RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805470RBEEATR-ND
470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 470 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 470 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1966
Resistor, Thin Film, 470 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1966
RESISTOR, THIN FILM, 470 OHM, 125mW, 0.1%, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 470 OHM, 125mW, 0.1%, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9470
Res, 470R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9470
RES, 470R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 470R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805470RBEEA 541-TNPW0805470RBEEADKR-ND 05R1966 33AK9470
Product Name RES 470 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 470 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Res, 470R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details