Vishay Precision Group RES 470K OHM 1/8W 0.1% 0805 TNPW0805470KBEEA

Description
RES 470Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 470Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/8W 0.1% 0805 - TNPW0805470KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W 0.1% 0805
TNPW0805470KBEEA
RES 470K OHM 1/8W 0.1% 0805 TNPW0805470KBEEA
RES 470Kohm 1/8W 0.1% 0805

RES 470Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3216-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3216-1-ND
Chip Resistor - Surface Mount 541-3216-1-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3216-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3216-6-ND
Chip Resistor - Surface Mount 541-3216-6-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3216-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3216-2-ND
Chip Resistor - Surface Mount 541-3216-2-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 470Kohm, 125Mw, 0.1%; Resistance Vishay - 05R1036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 470Kohm, 125Mw, 0.1%; Resistance Vishay
05R1036
Resistor, Thin Film, 470Kohm, 125Mw, 0.1%; Resistance Vishay 05R1036
RESISTOR, THIN FILM, 470KOHM, 125mW, 0.1%; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 470KOHM, 125mW, 0.1%; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805470KBEEA 541-3216-1-ND 05R1036
Product Name RES 470K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 470Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 470000 ohms 470000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details