Vishay Intertechnology, Inc. RES 464 OHM 1/8W 0.1% 0805 TNPW0805464RBETA

Description
RES 464ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 464ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W 0.1% 0805 - TNPW0805464RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W 0.1% 0805
TNPW0805464RBETA
RES 464 OHM 1/8W 0.1% 0805 TNPW0805464RBETA
RES 464ohm 1/8W 0.1% 0805

RES 464ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805464RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805464RBETA-ND
Chip Resistor - Surface Mount TNPW0805464RBETA-ND
464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 464 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8079 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 464 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8079
Tnpw, 0805, 464 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8079
TNPW, 0805, 464 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 464 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805464RBETA TNPW0805464RBETA-ND 65C8079
Product Name RES 464 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 464 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers