Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805464KBYCN

Description
464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805464KBYCN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805464KBYCN-ND
Chip Resistor - Surface Mount TNPW0805464KBYCN-ND
464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 464K 0.1% T-13 R52 Vishay - 80K8530 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 464K 0.1% T-13 R52 Vishay
80K8530
Tnpw-0805 464K 0.1% T-13 R52 Vishay 80K8530
TNPW-0805 464K 0.1% T-13 R52

TNPW-0805 464K 0.1% T-13 R52

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805464KBYCN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805464KBYCN
Chip Resistor - Surface Mount TNPW0805464KBYCN
RES 464K OHM 0.1% 1/8W 0805

RES 464K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805464KBYCN-ND 80K8530 TNPW0805464KBYCN
Product Name Chip Resistor - Surface Mount Tnpw-0805 464K 0.1% T-13 R52 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers