Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805464KBEEA

Description
RES 464K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 464K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805464KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805464KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805464KBEEACT-ND
RES 464K OHM 0.1% 0.26W 0805

RES 464K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805464KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805464KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805464KBEEATR-ND
464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

464 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805464KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805464KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805464KBEEADKR-ND
RES 464K OHM 0.1% 0.26W 0805

RES 464K OHM 0.1% 0.26W 0805

Buy Now Datasheet
SMD 8W 150V Resistor - 52-TNPW0805464KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-TNPW0805464KBEEA
SMD 8W 150V Resistor 52-TNPW0805464KBEEA
0805 SMD Resistor 464kR 0.1% 1/8W 150V Product overview: TNPW0805464KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805464KBEEA can be used for catalog matching and distributor lookup.

0805 SMD Resistor 464kR 0.1% 1/8W 150V Product overview: TNPW0805464KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805464KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 464K OHM 1/8W 0.1% 0805 - TNPW0805464KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/8W 0.1% 0805
TNPW0805464KBEEA
RES 464K OHM 1/8W 0.1% 0805 TNPW0805464KBEEA
RES 464Kohm 1/8W 0.1% 0805

RES 464Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 464K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 464K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1028
Res, Thin Film, 464K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1028
RES, THIN FILM, 464K, 0.1%, 0.1W, 0805, REEL; Resistance:464kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 464K, 0.1%, 0.1W, 0805, REEL; Resistance:464kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0805464KBEEACT-ND 52-TNPW0805464KBEEA TNPW0805464KBEEA 05R1028
Product Name Chip Resistor - Surface Mount SMD 8W 150V Resistor RES 464K OHM 1/8W 0.1% 0805 Res, Thin Film, 464K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details