Vishay Intertechnology, Inc. RES 45.3 OHM 1/8W 0.1% 0805 TNPW080545R3BETA

Description
RES 45.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 45.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/8W 0.1% 0805 - TNPW080545R3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/8W 0.1% 0805
TNPW080545R3BETA
RES 45.3 OHM 1/8W 0.1% 0805 TNPW080545R3BETA
RES 45.3ohm 1/8W 0.1% 0805

RES 45.3ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080545R3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080545R3BETA-ND
Chip Resistor - Surface Mount TNPW080545R3BETA-ND
45.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

45.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080545R3BETA TNPW080545R3BETA-ND
Product Name RES 45.3 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details