Vishay Intertechnology, Inc. RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080545K3FHTA

Description
RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080545K3FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080545K3FHTA
RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080545K3FHTA
RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080545K3FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080545K3FHTA-ND
Chip Resistor - Surface Mount TNPW080545K3FHTA-ND
45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080545K3FHTA TNPW080545K3FHTA-ND
Product Name RES 45.3K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers