Vishay Intertechnology, Inc. Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080545K3BHTA

Description
Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080545K3BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080545K3BHTA
Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080545K3BHTA
Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080545K3BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080545K3BHTA-ND
Chip Resistor - Surface Mount TNPW080545K3BHTA-ND
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 45.3 Kohm, 0.1%, 50 Ppm Vishay - 65C8068 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 45.3 Kohm, 0.1%, 50 Ppm Vishay
65C8068
Tnpw, 0805, 45.3 Kohm, 0.1%, 50 Ppm Vishay 65C8068
TNPW, 0805, 45.3 kOhm, 0.1%, 50 ppm

TNPW, 0805, 45.3 kOhm, 0.1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080545K3BHTA TNPW080545K3BHTA-ND 65C8068
Product Name Res Thin Film 0805 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 45.3 Kohm, 0.1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details