RES 45.3Kohm 1/8W 0.1% 0805
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 45.3K OHM 0.1% 1/8W 0805
RESISTOR, THIN FILM, 45.3KOHM, 125mW 0.1%, FULL REEL; Resistance:45.3kohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW080545K3BETA | TNPW080545K3BETA-ND | TNPW080545K3BETA | 95C2558 |
| Product Name | RES 45.3K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thin Film, 45.3Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 45300 ohms | 45300 ohms | 45300 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |