Vishay Precision Group RES 45.3K OHM 1/8W 0.1% 0805 TNPW080545K3BEEA

Description
RES 45.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W 0.1% 0805 - TNPW080545K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W 0.1% 0805
TNPW080545K3BEEA
RES 45.3K OHM 1/8W 0.1% 0805 TNPW080545K3BEEA
RES 45.3Kohm 1/8W 0.1% 0805

RES 45.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080545K3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080545K3BEEA-ND
Chip Resistor - Surface Mount TNPW080545K3BEEA-ND
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080545K3BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080545K3BEEA
Chip Resistor - Surface Mount TNPW080545K3BEEA
RES 45.3K OHM 0.1% 1/8W 0805

RES 45.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thin Film, 45.3Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 45.3Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1017
Resistor, Thin Film, 45.3Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1017
RESISTOR, THIN FILM, 45.3KOHM, 125mW 0.1%, FULL REEL; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 45.3KOHM, 125mW 0.1%, FULL REEL; Resistance:45.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW080545K3BEEA TNPW080545K3BEEA-ND TNPW080545K3BEEA 05R1017
Product Name RES 45.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 45.3Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 45300 ohms 45300 ohms 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details