Vishay Intertechnology, Inc. RES 43.0 OHM 1/8W 0.1% 0805 TNPW080543R0BETA

Description
RES 43.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 43.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1/8W 0.1% 0805 - TNPW080543R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/8W 0.1% 0805
TNPW080543R0BETA
RES 43.0 OHM 1/8W 0.1% 0805 TNPW080543R0BETA
RES 43.0ohm 1/8W 0.1% 0805

RES 43.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080543R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080543R0BETA-ND
Chip Resistor - Surface Mount TNPW080543R0BETA-ND
43 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

43 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080543R0BETA TNPW080543R0BETA-ND
Product Name RES 43.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 43 ohms 43 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details