Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW080543K0BETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW080543K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW080543K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW080543K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - TNPW080543K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080543K0BETA-ND
Chip Resistor - Surface Mount TNPW080543K0BETA-ND
43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080543K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080543K0BETA
Chip Resistor - Surface Mount TNPW080543K0BETA
RES 43K OHM 0.1% 1/8W 0805

RES 43K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080543K0BETA TNPW080543K0BETA-ND TNPW080543K0BETA
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:43kohm; Resistance Tolerance:+/- 0.1%; Power Rating... Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details