Vishay Precision Group Chip Resistor - Surface Mount TNPW080543K0BEEA

Description
43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9863-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9863-1-ND
Chip Resistor - Surface Mount 541-9863-1-ND
43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9863-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9863-6-ND
Chip Resistor - Surface Mount 541-9863-6-ND
43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9863-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9863-2-ND
Chip Resistor - Surface Mount 541-9863-2-ND
43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 43.0K OHM 1/8W 0.1% 0805 - TNPW080543K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/8W 0.1% 0805
TNPW080543K0BEEA
RES 43.0K OHM 1/8W 0.1% 0805 TNPW080543K0BEEA
RES 43.0Kohm 1/8W 0.1% 0805

RES 43.0Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 43Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 43Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0996
Resistor, Thin Film, 43Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0996
RESISTOR, THIN FILM, 43KOHM, 125mW, 0.1%, FULL REEL; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 43KOHM, 125mW, 0.1%, FULL REEL; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9863-1-ND TNPW080543K0BEEA 05R0996
Product Name Chip Resistor - Surface Mount RES 43.0K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 43Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details