Vishay Precision Group RES 42.2K OHM 1/8W 0.1% 0805 TNPW080542K2BEEA

Description
RES 42.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 42.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/8W 0.1% 0805 - TNPW080542K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/8W 0.1% 0805
TNPW080542K2BEEA
RES 42.2K OHM 1/8W 0.1% 0805 TNPW080542K2BEEA
RES 42.2Kohm 1/8W 0.1% 0805

RES 42.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080542K2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080542K2BEEA-ND
Chip Resistor - Surface Mount TNPW080542K2BEEA-ND
42.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 42.2Kohm, 125Mw 0.1%; Resistance Vishay - 05R0988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 42.2Kohm, 125Mw 0.1%; Resistance Vishay
05R0988
Resistor, Thin Film, 42.2Kohm, 125Mw 0.1%; Resistance Vishay 05R0988
RESISTOR, THIN FILM, 42.2KOHM, 125mW 0.1%; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 42.2KOHM, 125mW 0.1%; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080542K2BEEA TNPW080542K2BEEA-ND 05R0988
Product Name RES 42.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 42.2Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 42200 ohms 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers