Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805412RBETY

Description
412 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
412 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805412RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805412RBETY-ND
Chip Resistor - Surface Mount TNPW0805412RBETY-ND
412 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

412 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 412ohms .1% 25ppm - TNPW0805412RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 412ohms .1% 25ppm
TNPW0805412RBETY
Thin Film Resistors - SMD 412ohms .1% 25ppm TNPW0805412RBETY
Thin Film Resistors - SMD 412ohms .1% 25ppm

Thin Film Resistors - SMD 412ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805412RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805412RBETY
Chip Resistor - Surface Mount TNPW0805412RBETY
RES 412 OHM 0.1% 1/8W 0805

RES 412 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805412RBETY-ND TNPW0805412RBETY TNPW0805412RBETY
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 412ohms .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details