Vishay Intertechnology, Inc. THIN FILM,0805,40.2K,1%,25PPM,T/R TNPW080540K2FETA

Description
THIN FILM,0805,40.2K,1%,2 5PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,40.2K,1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,40.2K,1%,25PPM,T/R - TNPW080540K2FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,40.2K,1%,25PPM,T/R
TNPW080540K2FETA
THIN FILM,0805,40.2K,1%,25PPM,T/R TNPW080540K2FETA
THIN FILM,0805,40.2K,1%,2 5PPM,T/R

THIN FILM,0805,40.2K,1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080540K2FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080540K2FETA-ND
Chip Resistor - Surface Mount TNPW080540K2FETA-ND
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080540K2FETA TNPW080540K2FETA-ND
Product Name THIN FILM,0805,40.2K,1%,25PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers