Vishay Precision Group RES 40.2K OHM 1/8W 0.1% 0805 TNPW080540K2BEEA

Description
RES 40.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 40.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/8W 0.1% 0805 - TNPW080540K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/8W 0.1% 0805
TNPW080540K2BEEA
RES 40.2K OHM 1/8W 0.1% 0805 TNPW080540K2BEEA
RES 40.2Kohm 1/8W 0.1% 0805

RES 40.2Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Resistors - 2620842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620842P
Surface Mount Resistors 2620842P
Vishay TNPW080540K2BEEA

Vishay TNPW080540K2BEEA

Supplier's Site
Surface Mount Resistors - 2620841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620841
Surface Mount Resistors 2620841
Vishay TNPW080540K2BEEA

Vishay TNPW080540K2BEEA

Supplier's Site
Surface Mount Resistors - 2620842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620842
Surface Mount Resistors 2620842
Vishay TNPW080540K2BEEA

Vishay TNPW080540K2BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP40.2KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KABTR-ND
Chip Resistor - Surface Mount TNP40.2KABTR-ND
40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP40.2KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KABCT-ND
Chip Resistor - Surface Mount TNP40.2KABCT-ND
40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP40.2KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KABDKR-ND
Chip Resistor - Surface Mount TNP40.2KABDKR-ND
40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 40K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 40K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9014
Res, Thin Film, 40K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9014
RES, THIN FILM, 40K2, 0.1%, 0.125W, 0805, REEL; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 40K2, 0.1%, 0.125W, 0805, REEL; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 40K2, 0.1%, 0.1W, 0805; Resistance Vishay - 05R0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 40K2, 0.1%, 0.1W, 0805; Resistance Vishay
05R0969
Res, Thin Film, 40K2, 0.1%, 0.1W, 0805; Resistance Vishay 05R0969
RES, THIN FILM, 40K2, 0.1%, 0.1W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 40K2, 0.1%, 0.1W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080540K2BEEA 2620842P TNP40.2KABTR-ND 83R9014
Product Name RES 40.2K OHM 1/8W 0.1% 0805 Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 40K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms 4.02E-5 ohms 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2000 watts 0.2600 watts 0.2000 watts
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data