Vishay Intertechnology, Inc. Thin Film Resistors - SMD 402ohms 1% 50ppm TNPW0805402RFHTA

Description
Thin Film Resistors - SMD 402ohms 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 402ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 402ohms 1% 50ppm - TNPW0805402RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 402ohms 1% 50ppm
TNPW0805402RFHTA
Thin Film Resistors - SMD 402ohms 1% 50ppm TNPW0805402RFHTA
Thin Film Resistors - SMD 402ohms 1% 50ppm

Thin Film Resistors - SMD 402ohms 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805402RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805402RFHTA-ND
Chip Resistor - Surface Mount TNPW0805402RFHTA-ND
402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805402RFHTA TNPW0805402RFHTA-ND
Product Name Thin Film Resistors - SMD 402ohms 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details