Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805402RBETY

Description
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805402RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805402RBETY-ND
Chip Resistor - Surface Mount TNPW0805402RBETY-ND
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805402RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805402RBETY
Chip Resistor - Surface Mount TNPW0805402RBETY
RES 402 OHM 0.1% 1/8W 0805

RES 402 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 402 Ohm, 0.1%, 25 Ppm Vishay - 65C8019 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 402 Ohm, 0.1%, 25 Ppm Vishay
65C8019
Tnpw, 0805, 402 Ohm, 0.1%, 25 Ppm Vishay 65C8019
TNPW, 0805, 402 Ohm, 0.1%, 25 ppm

TNPW, 0805, 402 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW0805402RBETY-ND TNPW0805402RBETY 65C8019
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 402 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details