Vishay Precision Group Chip Resistor - Surface Mount TNPW0805402RBEEN

Description
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3793-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3793-2-ND
Chip Resistor - Surface Mount 541-3793-2-ND
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 402 OHM 1/8W 0.1% 0805 - TNPW0805402RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 0.1% 0805
TNPW0805402RBEEN
RES 402 OHM 1/8W 0.1% 0805 TNPW0805402RBEEN
RES 402ohm 1/8W 0.1% 0805

RES 402ohm 1/8W 0.1% 0805

Supplier's Site
Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 65AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
65AC3592
Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 65AC3592
RES, 402R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 52R2511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
52R2511
Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 52R2511
RES, 402R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805402RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805402RBEEN
Chip Resistor - Surface Mount TNPW0805402RBEEN
RES 402 OHM 0.1% 1/8W 0805

RES 402 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-3793-2-ND TNPW0805402RBEEN 65AC3592 TNPW0805402RBEEN
Product Name Chip Resistor - Surface Mount RES 402 OHM 1/8W 0.1% 0805 Res, 402R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details