Vishay Intertechnology, Inc. SMD 402 Ohm 8W Resistor TNPW0805402RBEEA

Description
402 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW0805402RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805402RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
402 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW0805402RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805402RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 402 Ohm 8W Resistor - 52-TNPW0805402RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 402 Ohm 8W Resistor
52-TNPW0805402RBEEA
SMD 402 Ohm 8W Resistor 52-TNPW0805402RBEEA
402 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW0805402RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805402RBEEA can be used for catalog matching and distributor lookup.

402 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW0805402RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805402RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0805402RBEEA
742719-TNPW0805402RBEEA
Chip Resistor - Surface Mount - TNPW0805402RBEEA 742719-TNPW0805402RBEEA
Manufacturer: Vishay Win Source Part Number: 742719-TNPW0805402RB EEA Manufacturer Homepage: www.vishay.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 742719-TNPW0805402RBEEA
Manufacturer Homepage: www.vishay.com
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 541-TNPW0805402RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805402RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805402RBEEACT-ND
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805402RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805402RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805402RBEEATR-ND
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805402RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805402RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805402RBEEADKR-ND
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 402 OHM 1/8W 0.1% 0805 - TNPW0805402RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 0.1% 0805
TNPW0805402RBEEA
RES 402 OHM 1/8W 0.1% 0805 TNPW0805402RBEEA
RES 402ohm 1/8W 0.1% 0805

RES 402ohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1939
Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1939
RES, THIN FILM, 402R, 0.1%, 0.1W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 402R, 0.1%, 0.1W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW0805402RBEEA 742719-TNPW0805402RBEEA 541-TNPW0805402RBEEACT-ND TNPW0805402RBEEA 05R1939
Product Name SMD 402 Ohm 8W Resistor Chip Resistor - Surface Mount - TNPW0805402RBEEA Chip Resistor - Surface Mount RES 402 OHM 1/8W 0.1% 0805 Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers