Vishay Precision Group RES 402K OHM 1/8W 0.1% 0805 TNPW0805402KBEEA

Description
RES 402Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 402Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/8W 0.1% 0805 - TNPW0805402KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/8W 0.1% 0805
TNPW0805402KBEEA
RES 402K OHM 1/8W 0.1% 0805 TNPW0805402KBEEA
RES 402Kohm 1/8W 0.1% 0805

RES 402Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3215-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3215-6-ND
Chip Resistor - Surface Mount 541-3215-6-ND
402 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3215-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3215-1-ND
Chip Resistor - Surface Mount 541-3215-1-ND
402 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3215-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3215-2-ND
Chip Resistor - Surface Mount 541-3215-2-ND
402 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 402Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 402Kohm, 125Mw, 0.1%; Resistance Vishay
05R0974
Resistor, Thin Film, 402Kohm, 125Mw, 0.1%; Resistance Vishay 05R0974
RESISTOR, THIN FILM, 402KOHM, 125mW, 0.1%; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 402KOHM, 125mW, 0.1%; Resistance:402kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805402KBEEA 541-3215-6-ND 05R0974
Product Name RES 402K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 402Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 402000 ohms 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details