Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K90DETA

Description
3.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K90DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K90DETA-ND
Chip Resistor - Surface Mount TNPW08053K90DETA-ND
3.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 3.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08053K90DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 3.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08053K90DETA
Res Thin Film 0805 3.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08053K90DETA
Res Thin Film 0805 3.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 3.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08053K90DETA-ND TNPW08053K90DETA
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 3.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 159590P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4700 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details